Manufacturer: Atmel
Win Source Part Number: 1147976-AT25DF021-SS
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC FLASH 2MBIT SPI 50MHZ 8SOIC Product overview: AT25DF021-SSHF-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25DF021-SSHF-B
IC FLASH 2MBIT SPI 50MHZ 8SOIC
IC FLASH 2MBIT SPI 50MHZ 8SOIC
FLASH Memory IC 2Mbit SPI 50 MHz 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1147976-AT25DF021-SSHF-B | 774-AT25DF021-SSHF-B | AT25DF021-SSHF-B | AT25DF021-SSHF-B | AT25DF021-SSHF-B |
| Product Name | Memory - AT25DF021-SSHF-B | 50MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Cycle Time | 7000 to 5.00E6 ns | ? to 5.00E6 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; Tube | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |