Microchip Technology, Inc. Memory - Flash - AT25DF161-SSH-B AT25DF161-SSH-B

Description
Manufacturer: Microchip Technology Win Source Part Number: 1018984-AT25DF161-SS H-B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (2M x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1018984-AT25DF161-SS H-B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (2M x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25DF161-SSH-B - 1018984-AT25DF161-SSH-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25DF161-SSH-B
1018984-AT25DF161-SSH-B
Memory - Flash - AT25DF161-SSH-B 1018984-AT25DF161-SSH-B
Manufacturer: Microchip Technology Win Source Part Number: 1018984-AT25DF161-SS H-B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (2M x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1018984-AT25DF161-SSH-B
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (2M x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Memory - AT25DF161-SSH-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 100 MHz 8-SOIC

FLASH Memory IC 16Mbit SPI 100 MHz 8-SOIC

Buy Now
Integrated Circuits (ICs) - Memory - AT25DF161-SSH-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25DF161-SSH-B
Integrated Circuits (ICs) - Memory AT25DF161-SSH-B
IC FLASH 16MBIT SPI 100MHZ 8SOIC

IC FLASH 16MBIT SPI 100MHZ 8SOIC

Supplier's Site
IC FLASH 16MBIT SPI 100MHZ 8SOIC

IC FLASH 16MBIT SPI 100MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1018984-AT25DF161-SSH-B AT25DF161-SSH-B AT25DF161-SSH-B AT25DF161-SSH-B
Product Name Memory - Flash - AT25DF161-SSH-B Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; FLASH Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 9023260 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details