Microchip Technology, Inc. Memory AT25010B-MAHL-T

Description
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-UDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-UDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25010B-MAHL-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-UDFN (2x3)

EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT25010B-MAHL-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-UDFN (2x3)

EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT25010B-MAHL-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-UDFN (2x3)

EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - 1611-AT25010B-MAHL-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-UDFN (2x3)

EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-UDFN (2x3)

Buy Now Datasheet
 - AT25010B-MAHL-T - Rochester Electronics
Newburyport, MA, United States
EEPROM, 128X8, Serial, CMOS, PDSO8

EEPROM, 128X8, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT25010B-MAHL-T
Memory IC and Storage Component 774-AT25010B-MAHL-T
AT25010 - EEPROM, 128X8, SERIAL Product overview: AT25010B-MAHL-T from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25010B-MAHL-T can be used for catalog matching and distributor lookup.

AT25010 - EEPROM, 128X8, SERIAL Product overview: AT25010B-MAHL-T from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25010B-MAHL-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT25010B-MAHL-T - 010292-AT25010B-MAHL-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25010B-MAHL-T
010292-AT25010B-MAHL-T
Memory - EEPROM - AT25010B-MAHL-T 010292-AT25010B-MAHL-T
Manufacturer: Microchip Technology Win Source Part Number: 010292-AT25010B-MAHL -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UDFN (2x3) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 010292-AT25010B-MAHL-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UDFN (2x3)
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Memory - AT25010B-MAHL-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit SPI 20 MHz 8-UDFN (2x3)

EEPROM Memory IC 1Kbit SPI 20 MHz 8-UDFN (2x3)

Buy Now Datasheet
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip - 68T4207 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip
68T4207
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip 68T4207
EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1KBIT SPI 20MHZ 8UDFN

IC EEPROM 1KBIT SPI 20MHZ 8UDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT25010B-MAHL-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT25010B-MAHL-T
Integrated Circuits (ICs) - Memory - Memory AT25010B-MAHL-T
IC EEPROM 1KBIT SPI 20MHZ 8UDFN

IC EEPROM 1KBIT SPI 20MHZ 8UDFN

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25010B-MAHL-TDKR-ND AT25010B-MAHL-T 774-AT25010B-MAHL-T 010292-AT25010B-MAHL-T AT25010B-MAHL-T 68T4207 AT25010B-MAHL-T AT25010B-MAHL-T
Product Name Memory Memory IC and Storage Component Memory - EEPROM - AT25010B-MAHL-T Memory Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad SOLCC8 Bulk 8-UDFN (2x3) 8-UFDFN Exposed Pad UDFN
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8 V ~ 5.5 V 1.8V ~ 5.5V Surface Mount
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256L55TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Density 256 kbits
View Details
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers