Microchip Technology, Inc. Memory AT25F2048N-10SU-2.7

Description
FLASH Memory IC 2Mb (256K x 8) SPI 33MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH Memory IC 2Mb (256K x 8) SPI 33MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25F2048N10SU2.7-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 33MHz 8-SOIC

FLASH Memory IC 2Mb (256K x 8) SPI 33MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-AT25F2048N-10SU-2.7
33MHZ Memory IC and Storage Component 774-AT25F2048N-10SU-2.7
IC FLASH 2MBIT SPI 33MHZ 8SOIC Product overview: AT25F2048N-10SU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25F2048N-10SU- 2.7 can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT SPI 33MHZ 8SOIC Product overview: AT25F2048N-10SU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25F2048N-10SU-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - AT25F2048N-10SU-2.7 - 220942-AT25F2048N-10SU-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25F2048N-10SU-2.7
220942-AT25F2048N-10SU-2.7
Memory - Flash - AT25F2048N-10SU-2.7 220942-AT25F2048N-10SU-2.7
Manufacturer: Microchip Technology Win Source Part Number: 220942-AT25F2048N-10 SU-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 220942-AT25F2048N-10SU-2.7
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (256K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLASH 2MBIT SPI 33MHZ 8SOIC

IC FLASH 2MBIT SPI 33MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT25F2048N-10SU-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25F2048N-10SU-2.7
Integrated Circuits (ICs) - Memory AT25F2048N-10SU-2.7
IC FLASH 2MBIT SPI 33MHZ 8SOIC

IC FLASH 2MBIT SPI 33MHZ 8SOIC

Supplier's Site
IC FLASH 2MBIT SPI 33MHZ 8SOIC

IC FLASH 2MBIT SPI 33MHZ 8SOIC

Supplier's Site Datasheet
Memory - AT25F2048N-10SU-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit SPI 33 MHz 8-SOIC

FLASH Memory IC 2Mbit SPI 33 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25F2048N10SU2.7-ND 774-AT25F2048N-10SU-2.7 220942-AT25F2048N-10SU-2.7 AT25F2048N-10SU-2.7 AT25F2048N-10SU-2.7 AT25F2048N-10SU-2.7 AT25F2048N-10SU-2.7
Product Name Memory 33MHZ Memory IC and Storage Component Memory - Flash - AT25F2048N-10SU-2.7 Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tube SOIC; 8-SOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers