Microchip Technology, Inc. Memory IC and Storage Component AT27BV4096-12JI

Description
IC EPROM 4MBIT PARALLEL 44PLCC Product overview: AT27BV4096-12JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27BV4096-12JI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EPROM 4MBIT PARALLEL 44PLCC Product overview: AT27BV4096-12JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27BV4096-12JI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AT27BV4096-12JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27BV4096-12JI
Memory IC and Storage Component 774-AT27BV4096-12JI
IC EPROM 4MBIT PARALLEL 44PLCC Product overview: AT27BV4096-12JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27BV4096-12JI can be used for catalog matching and distributor lookup.

IC EPROM 4MBIT PARALLEL 44PLCC Product overview: AT27BV4096-12JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27BV4096-12JI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT27BV4096-12JI-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 120ns 44-PLCC (16.6x16.6)

EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 120ns 44-PLCC (16.6x16.6)

Buy Now Datasheet
Memory - Unclassified Memory - AT27BV4096-12JI - 078733-AT27BV4096-12JI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - AT27BV4096-12JI
078733-AT27BV4096-12JI
Memory - Unclassified Memory - AT27BV4096-12JI 078733-AT27BV4096-12JI
Manufacturer: Microchip Technology Win Source Part Number: 078733-AT27BV4096-12 JI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 4Mb (256K x 16) Access Time: 120ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V Memory Format: EPROM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 078733-AT27BV4096-12JI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 4Mb (256K x 16)
Access Time: 120ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 44-PLCC (16.59x16.59)
Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V
Memory Format: EPROM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT27BV4096-12JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 4Mbit Parallel 120 ns 44-PLCC (16.6x16.6)

EPROM - OTP Memory IC 4Mbit Parallel 120 ns 44-PLCC (16.6x16.6)

Buy Now Datasheet
IC EPROM 4MBIT PARALLEL 44PLCC

IC EPROM 4MBIT PARALLEL 44PLCC

Supplier's Site Datasheet
IC EPROM 4MBIT PARALLEL 44PLCC

IC EPROM 4MBIT PARALLEL 44PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT27BV4096-12JI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT27BV4096-12JI
Integrated Circuits (ICs) - Memory AT27BV4096-12JI
IC EPROM 4MBIT PARALLEL 44PLCC

IC EPROM 4MBIT PARALLEL 44PLCC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT27BV4096-12JI AT27BV4096-12JI-ND 078733-AT27BV4096-12JI AT27BV4096-12JI AT27BV4096-12JI AT27BV4096-12JI AT27BV4096-12JI
Product Name Memory IC and Storage Component Memory Memory - Unclassified Memory - AT27BV4096-12JI Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EPROM; Non-Volatile EPROM EPROM; EPROM EPROM; EPROM EPROM; EPROM - OTP EPROM; EPROM EPROM; Non-Volatile
Access Time 120 ns 120 ns 120 ns 120 ns 120 ns 120 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Memory - 40060274 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - CY27C512-200QMB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 512 kbits
View Details