IC EEPROM 64KBIT SPI 20MHZ 8UDFN Product overview: AT25640B-MAHL-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25640B-MAHL-T can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1018963-AT25640B-MAH
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UDFN (2x3)
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-UDFN (2x3)
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-UDFN (2x3)
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-UDFN (2x3)
IC EEPROM 64KBIT SPI 20MHZ 8UDFN
EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
IC EEPROM 64KBIT SPI 20MHZ 8UDFN
IC EEPROM 64KBIT SPI 20MHZ 8UDFN
EEPROM Memory IC 64Kbit SPI 20 MHz 8-UDFN (2x3)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT25640B-MAHL-T | 1018963-AT25640B-MAHL-T | AT25640B-MAHL-TCT-ND | AT25640B-MAHL-T | 68T4252 | AT25640B-MAHL-T | AT25640B-MAHL-T | AT25640B-MAHL-T |
| Product Name | 20MHZ Memory IC and Storage Component | Memory - EEPROM - AT25640B-MAHL-T | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 80 ns | |||||||
| Data Retention | 100 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 64 kbits | 64 kbits | 64 kbits | 64 kbits | 64 kbits | 64 kbits |