IC EEPROM 128KBIT SPI 8TSSOP Product overview: AT25128B-XHL-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25128B-XHL-B can be used for catalog matching and distributor lookup.
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-TSSOP
Manufacturer: Microchip Technology
Win Source Part Number: 862048-AT25128B-XHL-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 128Kb (16K x 8) SPI 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: AT25128
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Microchip Technology, AT25128B-XHL-B
Microchip Technology, AT25128B-XHL-B
Microchip Technology, AT25128B-XHL-B
SERIAL EEPROM, 128KBIT, 20MHZ, TSSOP-8; Memory Interface Type:Serial SPI; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Clock Frequency:20MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
EEPROM Memory IC 128Kbit SPI 20 MHz 8-TSSOP
IC EEPROM 128KBIT SPI 8TSSOP
IC EEPROM 128KBIT SPI 8TSSOP
IC EEPROM 128KBIT SPI 8TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT25128B-XHL-B | AT25128B-XHL-B-ND | 862048-AT25128B-XHL-B | 1975358 | 1975360P | 68T4230 | AT25128B-XHL-B | AT25128B-XHL-B | AT25128B-XHL-B | AT25128B-XHL-B |
| Product Name | Memory IC and Storage Component | Memory | Memory - EEPROM - AT25128B-XHL-B | EEPROM | EEPROM | Serial Eeprom, 128Kbit, 20Mhz, Tssop-8; Memory Interface Type Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 20 ns | 80 ns | ||||||||
| Data Retention | 100 years | |||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Density | 128 kbits | 128 kbits | 1024 kbits | 128 kbits | 128 kbits | 128 kbits | 128 kbits | 128 kbits |