Microchip Technology, Inc. Memory - EEPROM - AT25256A-10PU-2.7 AT25256A-10PU-2.7

Description
Manufacturer: Microchip Technology Win Source Part Number: 1018947-AT25256A-10P U-2.7 Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 256Kb (32K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1018947-AT25256A-10P U-2.7 Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 256Kb (32K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT25256A-10PU-2.7 - 1018947-AT25256A-10PU-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25256A-10PU-2.7
1018947-AT25256A-10PU-2.7
Memory - EEPROM - AT25256A-10PU-2.7 1018947-AT25256A-10PU-2.7
Manufacturer: Microchip Technology Win Source Part Number: 1018947-AT25256A-10P U-2.7 Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 256Kb (32K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1018947-AT25256A-10PU-2.7
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-AT25256A-10PU-2.7
20MHZ Memory IC and Storage Component 774-AT25256A-10PU-2.7
IC EEPROM 256KBIT SPI 20MHZ 8DIP Product overview: AT25256A-10PU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25256A-10PU-2. 7 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT SPI 20MHZ 8DIP Product overview: AT25256A-10PU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25256A-10PU-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT25256A-10PU-2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-PDIP

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT25256A-10PU-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25256A-10PU-2.7
Integrated Circuits (ICs) - Memory AT25256A-10PU-2.7
IC EEPROM 256KBIT SPI 20MHZ 8DIP

IC EEPROM 256KBIT SPI 20MHZ 8DIP

Supplier's Site
IC EEPROM 256KBIT SPI 20MHZ 8DIP

IC EEPROM 256KBIT SPI 20MHZ 8DIP

Supplier's Site Datasheet
Memory - AT25256A-10PU-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 20 MHz 8-PDIP

EEPROM Memory IC 256Kbit SPI 20 MHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1018947-AT25256A-10PU-2.7 774-AT25256A-10PU-2.7 AT25256A-10PU-2.7-ND AT25256A-10PU-2.7 AT25256A-10PU-2.7 AT25256A-10PU-2.7
Product Name Memory - EEPROM - AT25256A-10PU-2.7 20MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; 8-PDIP Tube DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.7 V ~ 5.5 V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT24C02WI-GA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Memory IC and Storage Component - 736-DP8440VLJ-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; Bulk
View Details
3 suppliers
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - 9023260 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details