IC EEPROM 8KBIT SPI 20MHZ 8DIP Product overview: AT25080A-10PU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25080A-10PU-2.
Manufacturer: Atmel
Win Source Part Number: 1147941-AT25080A-10P
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-PDIP
IC EEPROM 8KBIT SPI 20MHZ 8DIP
IC EEPROM 8KBIT SPI 20MHZ 8DIP
EEPROM Memory IC 8Kbit SPI 20 MHz 8-PDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT25080A-10PU-2.7 | 1147941-AT25080A-10PU-2.7 | AT25080A-10PU-2.7-ND | AT25080A-10PU-2.7 | AT25080A-10PU-2.7 | AT25080A-10PU-2.7 |
| Product Name | 20MHZ Memory IC and Storage Component | Memory - AT25080A-10PU-2.7 | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tube | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) |