Microchip Technology, Inc. Memory IC and Storage Component AT25128B-SSHL-T

Description
IC EEPROM 128KBIT SPI 8SOIC Product overview: AT25128B-SSHL-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25128B-SSHL-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 128KBIT SPI 8SOIC Product overview: AT25128B-SSHL-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25128B-SSHL-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-AT25128B-SSHL-T
Memory IC and Storage Component 774-AT25128B-SSHL-T
IC EEPROM 128KBIT SPI 8SOIC Product overview: AT25128B-SSHL-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25128B-SSHL-T can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT SPI 8SOIC Product overview: AT25128B-SSHL-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25128B-SSHL-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT25128B-SSHL-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - AT25128B-SSHL-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - AT25128B-SSHL-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - EEPROM - AT25128B-SSHL-T - 010296-AT25128B-SSHL-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25128B-SSHL-T
010296-AT25128B-SSHL-T
Memory - EEPROM - AT25128B-SSHL-T 010296-AT25128B-SSHL-T
Manufacturer: Microchip Technology Win Source Part Number: 010296-AT25128B-SSHL -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Family Name: AT25128B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Alternative Parts (Cross-Reference): M95128-MN3TP/V; M95128-MN3; M95128-MN1T; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 010296-AT25128B-SSHL-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Family Name: AT25128B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Alternative Parts (Cross-Reference): M95128-MN3TP/V; M95128-MN3; M95128-MN1T;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
EEPROM - 1975356 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975356
EEPROM 1975356
Microchip Technology, AT25128B-SSHL-T

Microchip Technology, AT25128B-SSHL-T

Supplier's Site
EEPROM - 1975357 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975357
EEPROM 1975357
Microchip Technology, AT25128B-SSHL-T

Microchip Technology, AT25128B-SSHL-T

Supplier's Site
EEPROM - 1975357P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975357P
EEPROM 1975357P
Microchip Technology, AT25128B-SSHL-T

Microchip Technology, AT25128B-SSHL-T

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - AT25128B-SSHL-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT25128B-SSHL-T
Integrated Circuits (ICs) - Memory - Memory AT25128B-SSHL-T
IC EEPROM 128KBIT SPI 8SOIC

IC EEPROM 128KBIT SPI 8SOIC

Supplier's Site
IC EEPROM 128KBIT SPI 8SOIC

IC EEPROM 128KBIT SPI 8SOIC

Supplier's Site Datasheet
IC EEPROM 128KBIT SPI 8SOIC

IC EEPROM 128KBIT SPI 8SOIC

Supplier's Site Datasheet
Eeprom, 128Kbit, -40 To 85Deg C; Memory Size Microchip - 50AH3186 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 128Kbit, -40 To 85Deg C; Memory Size Microchip
50AH3186
Eeprom, 128Kbit, -40 To 85Deg C; Memory Size Microchip 50AH3186
EEPROM, 128KBIT, -40 TO 85DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 128KBIT, -40 TO 85DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - AT25128B-SSHL-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 128Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT25128B-SSHL-T AT25128B-SSHL-TCT-ND 010296-AT25128B-SSHL-T 1975356 1975357P AT25128B-SSHL-T AT25128B-SSHL-T AT25128B-SSHL-T 50AH3186 AT25128B-SSHL-T
Product Name Memory IC and Storage Component Memory Memory - EEPROM - AT25128B-SSHL-T EEPROM EEPROM Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 128Kbit, -40 To 85Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM
Access Time 20 ns 80 ns
Data Retention 100 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128 kbits 128 kbits 1024 kbits 128 kbits 128 kbits 128 kbits 128 kbits 128 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT28C256-15UM/883 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 256 kbits
View Details