Microchip Technology, Inc. Memory IC and Storage Component AT27C010L-45JC

Description
IC OTP 1MBIT 45NS 32PLCC Product overview: AT27C010L-45JC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C010L-45JC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OTP 1MBIT 45NS 32PLCC Product overview: AT27C010L-45JC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C010L-45JC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AT27C010L-45JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27C010L-45JC
Memory IC and Storage Component 774-AT27C010L-45JC
IC OTP 1MBIT 45NS 32PLCC Product overview: AT27C010L-45JC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C010L-45JC can be used for catalog matching and distributor lookup.

IC OTP 1MBIT 45NS 32PLCC Product overview: AT27C010L-45JC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C010L-45JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Unclassified Memory - AT27C010L-45JC - 220974-AT27C010L-45JC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - AT27C010L-45JC
220974-AT27C010L-45JC
Memory - Unclassified Memory - AT27C010L-45JC 220974-AT27C010L-45JC
Manufacturer: Microchip Technology Win Source Part Number: 220974-AT27C010L-45J C Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 1Mb (128K x 8) Access Time: 45ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 32-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 220974-AT27C010L-45JC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 1Mb (128K x 8)
Access Time: 45ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 32-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT27C010L-45JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 1Mbit Parallel 45 ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 1Mbit Parallel 45 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
IC EPROM 1MBIT PARALLEL 32PLCC

IC EPROM 1MBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT27C010L-45JC 220974-AT27C010L-45JC AT27C010L-45JC AT27C010L-45JC
Product Name Memory IC and Storage Component Memory - Unclassified Memory - AT27C010L-45JC Memory Memory
Memory Category EPROM EPROM; EPROM EPROM; EPROM EPROM; EPROM
Access Time 45 ns 45 ns 45 ns 45 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers