EEPROM, 512X8, Serial, CMOS, PDSO8
IC EEPROM 4KBIT SPI 20MHZ 8SOIC Product overview: AT25040AN-10SQ-2.7 from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25040AN-10SQ-2
Manufacturer: Atmel
Win Source Part Number: 1147937-AT25040AN-10
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC EEPROM 4KBIT SPI 20MHZ 8SOIC
EEPROM Memory IC 4Kbit SPI 20 MHz 8-SOIC
EEPROM, 512X8, SERIAL, CMOS
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT25040AN-10SQ-2.7 | 774-AT25040AN-10SQ-2.7 | 1147937-AT25040AN-10SQ-2.7 | AT25040AN-10SQ-2.7 | AT25040AN-10SQ-2.7 | AT25040AN-10SQ-2.7 |
| Product Name | 20MHZ Memory IC and Storage Component | Memory - AT25040AN-10SQ-2.7 | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Logic Family | CMOS | |||||
| Package Type | SOIC; SOIC8 | SOIC; Bulk | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | ||
| Cycle Time | 5.00E6 ns | 5.00E6 ns |