IC EEPROM 2KBIT SPI 5MHZ 8UDFN
EEPROM Memory IC 2Kb (256 x 8) SPI 5MHz 8-UDFN (2x3)
IC EEPROM 2KBIT SPI 5MHZ 8UDFN
EEPROM Memory IC 2Kbit SPI 5 MHz 8-UDFN (2x3)
IC EEPROM 2KBIT SPI 5MHZ 8UDFN
IC EEPROM 2KBIT SPI 5MHZ 8UDFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-AT25020B-MAPD-TDKR-ND | AT25020B-MAPD-T | AT25020B-MAPD-T | AT25020B-MAPD-T |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad |