Microchip Technology, Inc. Memory IC and Storage Component AT27C010-15DC

Description
EPROM UV 1M-Bit 128K x 8 150ns 32-Pin CDIP Product overview: AT27C010-15DC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AT27C010-15DC can be used for catalog matching and distributor lookup.
Request a Quote
Description
EPROM UV 1M-Bit 128K x 8 150ns 32-Pin CDIP Product overview: AT27C010-15DC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AT27C010-15DC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 2020-AT27C010-15DC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-AT27C010-15DC
Memory IC and Storage Component 2020-AT27C010-15DC
EPROM UV 1M-Bit 128K x 8 150ns 32-Pin CDIP Product overview: AT27C010-15DC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AT27C010-15DC can be used for catalog matching and distributor lookup.

EPROM UV 1M-Bit 128K x 8 150ns 32-Pin CDIP Product overview: AT27C010-15DC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AT27C010-15DC can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - AT27C010-15DC - 1204372-AT27C010-15DC - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT27C010-15DC
1204372-AT27C010-15DC
Memory - AT27C010-15DC 1204372-AT27C010-15DC
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204372-AT27C010-15D C Operating Supply Voltage: 5 V Access Time: 150 ns Density: 1 Mb Categories: Memory Case / Package: CDIP Alternative Parts (Cross-Reference): AT 27C01015DC; AT27C010 15DC; AT27C01015DC; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1204372-AT27C010-15DC
Operating Supply Voltage: 5 V
Access Time: 150 ns
Density: 1 Mb
Categories: Memory
Case / Package: CDIP
Alternative Parts (Cross-Reference): AT 27C01015DC; AT27C010 15DC; AT27C01015DC;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-AT27C010-15DC 1204372-AT27C010-15DC
Product Name Memory IC and Storage Component Memory - AT27C010-15DC
Access Time 150 ns 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - NM27C020T200 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers