EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 70ns 28-SOIC
IC EPROM 256KBIT PARALLEL 28SOIC Product overview: AT27BV256-70RI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27BV256-70RI can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 911870-AT27BV256-70R
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOIC
Package: Tube
Package: 28-SOIC (0.342", 8.69mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT27BV256
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 26
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0061
IC EPROM 256KBIT PARALLEL 28SOIC
IC EPROM 256KBIT PARALLEL 28SOIC
EPROM - OTP Memory IC 256Kbit Parallel 70 ns 28-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT27BV256-70RI-ND | 774-AT27BV256-70RI | 911870-AT27BV256-70RI | AT27BV256-70RI | AT27BV256-70RI | AT27BV256-70RI |
| Product Name | Memory | Memory IC and Storage Component | Memory - EPROM - AT27BV256-70RI | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EPROM | EPROM; Non-Volatile | EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "28-SOIC (0.342"", 8.69mm Width)" | SOIC; Tube | SOIC; 28-SOIC | SOIC | SOIC; 28-SOIC (0.342\", 8.69mm Width) |