Microchip Technology, Inc. Memory AT25040A-10PI-1.8

Description
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25040A-10PI-1.8-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-PDIP

EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-PDIP

Buy Now Datasheet
Memory - EEPROM - AT25040A-10PI-1.8 - 1018923-AT25040A-10PI-1.8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25040A-10PI-1.8
1018923-AT25040A-10PI-1.8
Memory - EEPROM - AT25040A-10PI-1.8 1018923-AT25040A-10PI-1.8
Manufacturer: Microchip Technology Win Source Part Number: 1018923-AT25040A-10P I-1.8 Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 4Kb (512 x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Alternative Parts (Cross-Reference): CAT25040LI-G; AT25040A-10PI-2.7; AT25040A-10PA-5.0C; AT25040A-10PI-1.8; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1018923-AT25040A-10PI-1.8
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Alternative Parts (Cross-Reference): CAT25040LI-G; AT25040A-10PI-2.7; AT25040A-10PA-5.0C; AT25040A-10PI-1.8;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-AT25040A-10PI-1.8
20MHZ Memory IC and Storage Component 774-AT25040A-10PI-1.8
IC EEPROM 4KBIT SPI 20MHZ 8DIP Product overview: AT25040A-10PI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25040A-10PI-1. 8 can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT SPI 20MHZ 8DIP Product overview: AT25040A-10PI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25040A-10PI-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT25040A-10PI-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25040A-10PI-1.8
Integrated Circuits (ICs) - Memory AT25040A-10PI-1.8
IC EEPROM 4KBIT SPI 20MHZ 8DIP

IC EEPROM 4KBIT SPI 20MHZ 8DIP

Supplier's Site
Memory - AT25040A-10PI-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 20 MHz 8-PDIP

EEPROM Memory IC 4Kbit SPI 20 MHz 8-PDIP

Buy Now Datasheet
IC EEPROM 4KBIT SPI 20MHZ 8DIP

IC EEPROM 4KBIT SPI 20MHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25040A-10PI-1.8-ND 1018923-AT25040A-10PI-1.8 774-AT25040A-10PI-1.8 AT25040A-10PI-1.8 AT25040A-10PI-1.8 AT25040A-10PI-1.8
Product Name Memory Memory - EEPROM - AT25040A-10PI-1.8 20MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-PDIP Tube DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 1.8V ~ 5.5V 1.8 V ~ 5.5 V 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71024S20YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - 568760-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers