The AT25256W-10SI-1.8 is a 256Kbit serial EEPROM that operates with a supply voltage range of 1.8V to 5.5V. It features a Serial Peripheral Interface (SPI) compatible with modes 0 and 3, allowing for a clock rate of up to 3 MHz. The memory is organized as 32,768 words of 8 bits each and supports both 64-byte page mode and byte write operations. Data protection is enhanced through block write protection options, which can protect 1/4, 1/2, or the entire memory array. The device includes a write protect (WP) pin and supports self-timed write cycles with a typical duration of 5 ms. It boasts high reliability with an endurance of 100,000 write cycles and a data retention period exceeding 200 years. The AT25256W-10SI-1.8 is available in various package types, including an 8-lead SOIC, making it suitable for space-constrained applications. It is also rated for industrial temperature ranges from -40°C to 85°C, ensuring performance in demanding environments.
Manufacturer: Microchip Technology
Win Source Part Number: 078700-AT25256W-10SI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 3.6 V
Memory Format: EEPROM
Max Frequency: 2.1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 256Kb (32K x 8) SPI 2.1MHz 8-SOIC
IC EEPROM 256KBIT SPI 8SOIC Product overview: AT25256W-10SI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25256W-10SI-1.
EEPROM Memory IC 256Kbit SPI 2.1 MHz 8-SOIC
IC EEPROM 256KBIT SPI 8SOIC
IC EEPROM 256KBIT SPI 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 078700-AT25256W-10SI-1.8 | AT25256W-10SI-1.8-ND | 774-AT25256W-10SI-1.8 | AT25256W-10SI-1.8 | AT25256W-10SI-1.8 | AT25256W-10SI-1.8 |
| Product Name | Memory - EEPROM - AT25256W-10SI-1.8 | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; 8-SOIC | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; Tube | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC | |
| Supply Voltage | 1.8 V ~ 3.6 V | 1.8V ~ 3.6V | 3.6V; 1.8V ~ 3.6V | 3.6V; 1.8V ~ 3.6V | 3.6V; 1.8V ~ 3.6V |