IC EEPROM 64KBIT SPI 8TSSOP Product overview: AT25640B-XHL-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25640B-XHL-B can be used for catalog matching and distributor lookup.
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP
1.8-5.5V, 20MHz, Ind Temp, 8-TSSOP
1.8-5.5V, 20MHz, Ind Temp, 8-TSSOP
1.8-5.5V, 20MHz, Ind Temp, 8-TSSOP
Manufacturer: Atmel
Win Source Part Number: 1147971-AT25640B-XHL
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
EEPROM Memory IC 64Kbit SPI 20 MHz 8-TSSOP
IC EEPROM 64KBIT SPI 8TSSOP
SERIAL EEPROM, 64KBIT, 5MHZ, TSSOP-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes
IC EEPROM 64KBIT SPI 8TSSOP
IC EEPROM 64KBIT SPI 8TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT25640B-XHL-B | AT25640B-XHL-B-ND | 2368823P | 1147971-AT25640B-XHL-B | AT25640B-XHL-B | AT25640B-XHL-B | 15AC6332 | AT25640B-XHL-B | AT25640B-XHL-B |
| Product Name | Memory IC and Storage Component | Memory | EEPROM | Memory - AT25640B-XHL-B | Memory | Memory | Serial Eeprom, 64Kbit, 5Mhz, Tssop-8; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | |
| Access Time | 20 ns | ||||||||
| Data Retention | 100 years | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Density | 64 kbits | 512 kbits | 64 kbits | 64 kbits | 64 kbits | 64 kbits | 64 kbits |