Microchip Technology, Inc. Memory AT25256AN-10SI-1.8

Description
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25256AN-10SI1.8-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory IC and Storage Component - 774-AT25256AN-10SI-1.8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT25256AN-10SI-1.8
Memory IC and Storage Component 774-AT25256AN-10SI-1.8
IC EEPROM 256KBIT SPI 8SOIC Product overview: AT25256AN-10SI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25256AN-10SI-1 .8 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT SPI 8SOIC Product overview: AT25256AN-10SI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25256AN-10SI-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT25256AN-10SI-1.8 - 1018950-AT25256AN-10SI-1.8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25256AN-10SI-1.8
1018950-AT25256AN-10SI-1.8
Memory - EEPROM - AT25256AN-10SI-1.8 1018950-AT25256AN-10SI-1.8
Manufacturer: Microchip Technology Win Source Part Number: 1018950-AT25256AN-10 SI-1.8 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1018950-AT25256AN-10SI-1.8
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT25256AN-10SI-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 256Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 256KBIT SPI 8SOIC

IC EEPROM 256KBIT SPI 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT25256AN-10SI-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25256AN-10SI-1.8
Integrated Circuits (ICs) - Memory AT25256AN-10SI-1.8
IC EEPROM 256KBIT SPI 8SOIC

IC EEPROM 256KBIT SPI 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25256AN-10SI1.8-ND 774-AT25256AN-10SI-1.8 1018950-AT25256AN-10SI-1.8 AT25256AN-10SI-1.8 AT25256AN-10SI-1.8 AT25256AN-10SI-1.8
Product Name Memory Memory IC and Storage Component Memory - EEPROM - AT25256AN-10SI-1.8 Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tube SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8 V ~ 5.5 V 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - CAT24C164LI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 16 kbits
View Details
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Specs
Memory Category Volatile
Density 0 kbits
Package Type 4.5 ns
View Details