Microchip Technology, Inc. 4Mb (512-Kbit x 8) 5V OTP EPROM AT27C040

Description
The Microchip AT27C040 is a low-power, high-performance, 4-megabit One Time Programmable EPROM organized as 512-Kbit x 8. Requiring a single 5V power supply, in normal read mode operation typical power consumption is only 8 mA in active mode and less than 10 μA in standby mode. Any byte can be accessed in less than 70 ns, eliminating the need for speed reducing WAIT states on high-performance microprocessor systems. Additional Features 4-Mbit (512-Kbit x 8) Low-power CMOS operation Standard power supply range, 5V +/-10% 100 μA max standby 30 mA max active at 5 MHz Parallel Interface 70 ns access time High-reliability CMOS technology 2,000V ESD protection 200 mA latchup immunity Rapid programming algorithm – 100 μs/byte (typical) CMOS and TTL compatible inputs and outputs Integrated product identification code Industrial Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 32-lead, Plastic J-leaded Chip Carrier (PLCC) 32-lead, 0.600" wide, plastic, dual inline package (PDIP)
Datasheet
Description
The Microchip AT27C040 is a low-power, high-performance, 4-megabit One Time Programmable EPROM organized as 512-Kbit x 8. Requiring a single 5V power supply, in normal read mode operation typical power consumption is only 8 mA in active mode and less than 10 μA in standby mode. Any byte can be accessed in less than 70 ns, eliminating the need for speed reducing WAIT states on high-performance microprocessor systems. Additional Features 4-Mbit (512-Kbit x 8) Low-power CMOS operation Standard power supply range, 5V +/-10% 100 μA max standby 30 mA max active at 5 MHz Parallel Interface 70 ns access time High-reliability CMOS technology 2,000V ESD protection 200 mA latchup immunity Rapid programming algorithm – 100 μs/byte (typical) CMOS and TTL compatible inputs and outputs Integrated product identification code Industrial Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 32-lead, Plastic J-leaded Chip Carrier (PLCC) 32-lead, 0.600" wide, plastic, dual inline package (PDIP)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4Mb (512-Kbit x 8) 5V OTP EPROM - AT27C040 - Microchip Technology, Inc.
Chandler, AZ, United States
4Mb (512-Kbit x 8) 5V OTP EPROM
AT27C040
4Mb (512-Kbit x 8) 5V OTP EPROM AT27C040
The Microchip AT27C040 is a low-power, high-performance, 4-megabit One Time Programmable EPROM organized as 512-Kbit x 8. Requiring a single 5V power supply, in normal read mode operation typical power consumption is only 8 mA in active mode and less than 10 μA in standby mode. Any byte can be accessed in less than 70 ns, eliminating the need for speed reducing WAIT states on high-performance microprocessor systems. Additional Features 4-Mbit (512-Kbit x 8) Low-power CMOS operation Standard power supply range, 5V +/-10% 100 μA max standby 30 mA max active at 5 MHz Parallel Interface 70 ns access time High-reliability CMOS technology 2,000V ESD protection 200 mA latchup immunity Rapid programming algorithm – 100 μs/byte (typical) CMOS and TTL compatible inputs and outputs Integrated product identification code Industrial Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 32-lead, Plastic J-leaded Chip Carrier (PLCC) 32-lead, 0.600" wide, plastic, dual inline package (PDIP)

The Microchip AT27C040 is a low-power, high-performance, 4-megabit One Time Programmable EPROM organized as 512-Kbit x 8. Requiring a single 5V power supply, in normal read mode operation typical power consumption is only 8 mA in active mode and less than 10 μA in standby mode. Any byte can be accessed in less than 70 ns, eliminating the need for speed reducing WAIT states on high-performance microprocessor systems.

Additional Features

    • 4-Mbit (512-Kbit x 8)
    • Low-power CMOS operation
      • Standard power supply range, 5V +/-10%
      • 100 μA max standby
      • 30 mA max active at 5 MHz
    • Parallel Interface
      • 70 ns access time
    • High-reliability CMOS technology
      • 2,000V ESD protection
      • 200 mA latchup immunity
    • Rapid programming algorithm – 100 μs/byte (typical)
    • CMOS and TTL compatible inputs and outputs
    • Integrated product identification code
    • Industrial Temperature Range: -40°C to 85°C
    • Available in Green (Pb/Halide-free) Packaging Only
      • 32-lead, Plastic J-leaded Chip Carrier (PLCC)
      • 32-lead, 0.600" wide, plastic, dual inline package (PDIP)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number AT27C040
Product Name 4Mb (512-Kbit x 8) 5V OTP EPROM
Memory Category EPROM
Access Time 70 to 90 ns
Data Retention 20 years
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details