Microchip Technology, Inc. Memory IC and Storage Component AT27BV010-12VC

Description
IC EPROM 1MBIT PARALLEL 32VSOP Product overview: AT27BV010-12VC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27BV010-12VC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EPROM 1MBIT PARALLEL 32VSOP Product overview: AT27BV010-12VC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27BV010-12VC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AT27BV010-12VC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27BV010-12VC
Memory IC and Storage Component 774-AT27BV010-12VC
IC EPROM 1MBIT PARALLEL 32VSOP Product overview: AT27BV010-12VC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27BV010-12VC can be used for catalog matching and distributor lookup.

IC EPROM 1MBIT PARALLEL 32VSOP Product overview: AT27BV010-12VC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27BV010-12VC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EPROM - AT27BV010-12VC - 862081-AT27BV010-12VC - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - AT27BV010-12VC
862081-AT27BV010-12VC
Memory - EPROM - AT27BV010-12VC 862081-AT27BV010-12VC
Manufacturer: Microchip Technology Win Source Part Number: 862081-AT27BV010-12V C Operating Temperature Range: 0°C ~ 70°C (TC) Features: EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 120 ns 32-VSOP Package: Tray Package: 32-TFSOP (0.488", 12.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AT27BV010 Categories: Integrated Circuits (ICs) Case / Package: 32-VSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 208 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0061

Manufacturer: Microchip Technology
Win Source Part Number: 862081-AT27BV010-12VC
Operating Temperature Range: 0°C ~ 70°C (TC)
Features: EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 120 ns 32-VSOP
Package: Tray
Package: 32-TFSOP (0.488", 12.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT27BV010
Categories: Integrated Circuits (ICs)
Case / Package: 32-VSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 208
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0061

Buy Now Datasheet
IC EPROM 1MBIT PARALLEL 32VSOP

IC EPROM 1MBIT PARALLEL 32VSOP

Supplier's Site Datasheet
Memory - AT27BV010-12VC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 1Mbit Parallel 120 ns 32-VSOP

EPROM - OTP Memory IC 1Mbit Parallel 120 ns 32-VSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT27BV010-12VC 862081-AT27BV010-12VC AT27BV010-12VC AT27BV010-12VC
Product Name Memory IC and Storage Component Memory - EPROM - AT27BV010-12VC Memory Memory
Memory Category EPROM EPROM EPROM; EPROM EPROM; EPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 32-TFSOP (0.488", 12.40mm Width) SOP; 32-VSOP 32-TFSOP (0.488\", 12.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details