Microchip Technology, Inc. 20MHZ Memory IC and Storage Component AT25640AY1-10YI-1.8

Description
IC EEPROM 64KBIT SPI 20MHZ 8MAP Product overview: AT25640AY1-10YI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25640AY1-10YI- 1.8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 64KBIT SPI 20MHZ 8MAP Product overview: AT25640AY1-10YI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25640AY1-10YI- 1.8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20MHZ Memory IC and Storage Component - 774-AT25640AY1-10YI-1.8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-AT25640AY1-10YI-1.8
20MHZ Memory IC and Storage Component 774-AT25640AY1-10YI-1.8
IC EEPROM 64KBIT SPI 20MHZ 8MAP Product overview: AT25640AY1-10YI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25640AY1-10YI- 1.8 can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT SPI 20MHZ 8MAP Product overview: AT25640AY1-10YI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25640AY1-10YI-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT25640AY110YI1.8-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-MAP (3x4.9)

EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-MAP (3x4.9)

Buy Now Datasheet
Memory - EEPROM - AT25640AY1-10YI-1.8 - 862062-AT25640AY1-10YI-1.8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25640AY1-10YI-1.8
862062-AT25640AY1-10YI-1.8
Memory - EEPROM - AT25640AY1-10YI-1.8 862062-AT25640AY1-10YI-1.8
Manufacturer: Microchip Technology Win Source Part Number: 862062-AT25640AY1-10 YI-1.8 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 64Kb (8K x 8) SPI 20 MHz 8-MAP (3x4.9) Package: Tube Package: 8-VDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: AT25640 Categories: Integrated Circuits (ICs) Case / Package: 8-MAP (3x4.9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 862062-AT25640AY1-10YI-1.8
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 64Kb (8K x 8) SPI 20 MHz 8-MAP (3x4.9)
Package: Tube
Package: 8-VDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT25640
Categories: Integrated Circuits (ICs)
Case / Package: 8-MAP (3x4.9)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 120
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Memory - AT25640AY1-10YI-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit SPI 20 MHz 8-MAP (3x4.9)

EEPROM Memory IC 64Kbit SPI 20 MHz 8-MAP (3x4.9)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT25640AY1-10YI-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25640AY1-10YI-1.8
Integrated Circuits (ICs) - Memory AT25640AY1-10YI-1.8
IC EEPROM 64KBIT SPI 20MHZ 8MAP

IC EEPROM 64KBIT SPI 20MHZ 8MAP

Supplier's Site
IC EEPROM 64KBIT SPI 20MHZ 8MAP

IC EEPROM 64KBIT SPI 20MHZ 8MAP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT25640AY1-10YI-1.8 AT25640AY110YI1.8-ND 862062-AT25640AY1-10YI-1.8 AT25640AY1-10YI-1.8 AT25640AY1-10YI-1.8 AT25640AY1-10YI-1.8
Product Name 20MHZ Memory IC and Storage Component Memory Memory - EEPROM - AT25640AY1-10YI-1.8 Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Cycle Time 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tube 8-VDFN Exposed Pad 8-MAP (3x4.9) 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 051FL164K0XMFI010 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT24MAC602-SSHM-B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 2 kbits
View Details
Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details