EEPROM Memory IC 16Kb (2K x 8) SPI 3MHz 8-PDIP
IC EEPROM 16KBIT SPI 3MHZ 8DIP
EEPROM Memory IC 16Kbit SPI 3 MHz 8-PDIP
IC EEPROM 16KBIT SPI 3MHZ 8DIP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT25160-10PC-1.8-ND | AT25160-10PC-1.8 | AT25160-10PC-1.8 | AT25160-10PC-1.8 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) |