Microchip Technology, Inc. Memory - Unclassified Memory - AT27BV256-70JC AT27BV256-70JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 039306-AT27BV256-70J C Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 256Kb (32K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 32-PLCC Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 039306-AT27BV256-70J C Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 256Kb (32K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 32-PLCC Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - AT27BV256-70JC - 039306-AT27BV256-70JC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - AT27BV256-70JC
039306-AT27BV256-70JC
Memory - Unclassified Memory - AT27BV256-70JC 039306-AT27BV256-70JC
Manufacturer: Microchip Technology Win Source Part Number: 039306-AT27BV256-70J C Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 256Kb (32K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 32-PLCC Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 039306-AT27BV256-70JC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 256Kb (32K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 32-PLCC
Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-AT27BV256-70JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27BV256-70JC
Memory IC and Storage Component 774-AT27BV256-70JC
IC EPROM 256KBIT PARALLEL 32PLCC Product overview: AT27BV256-70JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27BV256-70JC can be used for catalog matching and distributor lookup.

IC EPROM 256KBIT PARALLEL 32PLCC Product overview: AT27BV256-70JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27BV256-70JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT27BV256-70JC-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 70ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 70ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
IC EPROM 256KBIT PARALLEL 32PLCC

IC EPROM 256KBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Memory - AT27BV256-70JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 256Kbit Parallel 70 ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 256Kbit Parallel 70 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT27BV256-70JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT27BV256-70JC
Integrated Circuits (ICs) - Memory AT27BV256-70JC
IC EPROM 256KBIT PARALLEL 32PLCC

IC EPROM 256KBIT PARALLEL 32PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 039306-AT27BV256-70JC 774-AT27BV256-70JC AT27BV256-70JC-ND AT27BV256-70JC AT27BV256-70JC AT27BV256-70JC
Product Name Memory - Unclassified Memory - AT27BV256-70JC Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EPROM; EPROM EPROM; Non-Volatile EPROM EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers