Microchip Technology, Inc. Memory AT25080-10PI-1.8

Description
EEPROM Memory IC 8Kb (1K x 8) SPI 3MHz 8-PDIP
Request a Quote
Description
EEPROM Memory IC 8Kb (1K x 8) SPI 3MHz 8-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT25080-10PI-1.8 is a serial EEPROM memory device from Quarktwin Technology Ltd. with a storage capacity of 8 Kbits, organized as 1024 words of 8 bits each. It operates over a voltage range of 1.8V to 5.5V and supports a maximum clock rate of 3.0 MHz. The device features a Serial Peripheral Interface (SPI) compatible with modes 0 and 3, making it suitable for various low-power and low-voltage applications. This memory chip includes block write protection capabilities, allowing users to protect specific sections of the memory array. It also features a write protect (WP) pin and self-timed write cycles, which typically take 5 ms. The AT25080-10PI-1.8 is designed for high reliability, with an endurance rating of one million write cycles and a data retention period of up to 100 years. It is available in multiple package types, including an 8-lead PDIP, 8-lead JEDEC SOIC, and 14-lead TSSOP, making it versatile for different design requirements.

Datasheet Summary
Powered by GS/AI

The AT25080-10PI-1.8 is a serial EEPROM memory device from Quarktwin Technology Ltd. with a storage capacity of 8 Kbits, organized as 1024 words of 8 bits each. It operates over a voltage range of 1.8V to 5.5V and supports a maximum clock rate of 3.0 MHz. The device features a Serial Peripheral Interface (SPI) compatible with modes 0 and 3, making it suitable for various low-power and low-voltage applications. This memory chip includes block write protection capabilities, allowing users to protect specific sections of the memory array. It also features a write protect (WP) pin and self-timed write cycles, which typically take 5 ms. The AT25080-10PI-1.8 is designed for high reliability, with an endurance rating of one million write cycles and a data retention period of up to 100 years. It is available in multiple package types, including an 8-lead PDIP, 8-lead JEDEC SOIC, and 14-lead TSSOP, making it versatile for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25080-10PI-1.8-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 3MHz 8-PDIP

EEPROM Memory IC 8Kb (1K x 8) SPI 3MHz 8-PDIP

Buy Now Datasheet
IC EEPROM 8KBIT SPI 3MHZ 8DIP

IC EEPROM 8KBIT SPI 3MHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT25080-10PI-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25080-10PI-1.8
Integrated Circuits (ICs) - Memory AT25080-10PI-1.8
IC EEPROM 8KBIT SPI 3MHZ 8DIP

IC EEPROM 8KBIT SPI 3MHZ 8DIP

Supplier's Site
Memory - AT25080-10PI-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 3 MHz 8-PDIP

EEPROM Memory IC 8Kbit SPI 3 MHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25080-10PI-1.8-ND AT25080-10PI-1.8 AT25080-10PI-1.8 AT25080-10PI-1.8
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 9242500072000 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers