Manufacturer: Microchip Technology
Win Source Part Number: 809649-AT25DF161-MH-
Packaging: Tray
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-UDFN (5x6)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Clock Frequency: 100MHz
Write Cycle Time - Word, Page: 7μs, 3ms
Memory Interface: SPI
Manufacturer Package: 8-UDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
Part Number Series: AT25DF161
IC FLASH 16MBIT SPI 100MHZ 8UDFN Product overview: AT25DF161-MH-Y from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25DF161-MH-Y can be used for catalog matching and distributor lookup.
IC FLASH 16MBIT SPI 100MHZ 8UDFN
FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
IC FLASH 16MBIT SPI 100MHZ 8UDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 809649-AT25DF161-MH-Y | 774-AT25DF161-MH-Y | AT25DF161-MH-Y | AT25DF161-MH-Y | AT25DF161-MH-Y |
| Product Name | Memory - Flash - AT25DF161-MH-Y | 100MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Cycle Time | 7000 ns | 7000 to 3.00E6 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |