Microchip Technology, Inc. Memory - Flash - AT26DF081A-SU AT26DF081A-SU

Description
Manufacturer: Microchip Technology Win Source Part Number: 078721-AT26DF081A-SU Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (256 Bytes x 4096 pages) Family Name: AT26DF081A Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 70MHz Alternative Parts (Cross-Reference): W25X80AVSSI; GD25Q80BSCGR; GD25Q80BSCPY; GD25Q80BSCPT; Introduction Date: October 01, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 078721-AT26DF081A-SU Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (256 Bytes x 4096 pages) Family Name: AT26DF081A Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 70MHz Alternative Parts (Cross-Reference): W25X80AVSSI; GD25Q80BSCGR; GD25Q80BSCPY; GD25Q80BSCPT; Introduction Date: October 01, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT26DF081A-SU - 078721-AT26DF081A-SU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT26DF081A-SU
078721-AT26DF081A-SU
Memory - Flash - AT26DF081A-SU 078721-AT26DF081A-SU
Manufacturer: Microchip Technology Win Source Part Number: 078721-AT26DF081A-SU Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (256 Bytes x 4096 pages) Family Name: AT26DF081A Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 70MHz Alternative Parts (Cross-Reference): W25X80AVSSI; GD25Q80BSCGR; GD25Q80BSCPY; GD25Q80BSCPT; Introduction Date: October 01, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 078721-AT26DF081A-SU
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (256 Bytes x 4096 pages)
Family Name: AT26DF081A
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 70MHz
Alternative Parts (Cross-Reference): W25X80AVSSI; GD25Q80BSCGR; GD25Q80BSCPY; GD25Q80BSCPT;
Introduction Date: October 01, 2012
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now
Integrated Circuits (ICs) - Memory - AT26DF081A-SU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT26DF081A-SU
Integrated Circuits (ICs) - Memory AT26DF081A-SU
IC FLASH 8MBIT SPI 70MHZ 8SOIC

IC FLASH 8MBIT SPI 70MHZ 8SOIC

Supplier's Site
Memory - AT26DF081A-SU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit SPI 70 MHz 8-SOIC

FLASH Memory IC 8Mbit SPI 70 MHz 8-SOIC

Buy Now
IC FLASH 8MBIT SPI 70MHZ 8SOIC

IC FLASH 8MBIT SPI 70MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 078721-AT26DF081A-SU AT26DF081A-SU AT26DF081A-SU AT26DF081A-SU
Product Name Memory - Flash - AT26DF081A-SU Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 27S21PC - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details