Microchip Technology, Inc. Integrated Circuits (ICs) - Memory AT25M02-SSHD-T

Description
Win Source Part Number: 1131365-AT25M02-SSHD -T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Voltage - Supply: 2.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: EEPROM Clock Frequency: 5 MHz Write Cycle Time - Word, Page: 10ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 1611-AT25M02-SSHD-TT R-ND,1611-AT25M02-SS HD-TCT,1611-AT25M02- SSHD-TDKR-ND,1611-AT 25M02-SSHD-TCTINACTI VE,AT25M02-SSHD-TTR, 1611-AT25M02-SSHD-TC T-ND,AT25M02-SSHD-TD KR,1611-AT25M02-SSHD -TTRINACTIVE,1611-AT 25M02-SSHD-TDKR,AT25 M02-SSHD-TCT,1611-AT 25M02-SSHD-TTR,1611- AT25M02-SSHD-TDKRINA CTIVE Base Product Number: AT25M02
Request a Quote Datasheet
Description
Win Source Part Number: 1131365-AT25M02-SSHD -T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Voltage - Supply: 2.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: EEPROM Clock Frequency: 5 MHz Write Cycle Time - Word, Page: 10ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 1611-AT25M02-SSHD-TT R-ND,1611-AT25M02-SS HD-TCT,1611-AT25M02- SSHD-TDKR-ND,1611-AT 25M02-SSHD-TCTINACTI VE,AT25M02-SSHD-TTR, 1611-AT25M02-SSHD-TC T-ND,AT25M02-SSHD-TD KR,1611-AT25M02-SSHD -TTRINACTIVE,1611-AT 25M02-SSHD-TDKR,AT25 M02-SSHD-TCT,1611-AT 25M02-SSHD-TTR,1611- AT25M02-SSHD-TDKRINA CTIVE Base Product Number: AT25M02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1131365-AT25M02-SSHD-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1131365-AT25M02-SSHD-T
Integrated Circuits (ICs) - Memory 1131365-AT25M02-SSHD-T
Win Source Part Number: 1131365-AT25M02-SSHD -T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Voltage - Supply: 2.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: EEPROM Clock Frequency: 5 MHz Write Cycle Time - Word, Page: 10ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 1611-AT25M02-SSHD-TT R-ND,1611-AT25M02-SS HD-TCT,1611-AT25M02- SSHD-TDKR-ND,1611-AT 25M02-SSHD-TCTINACTI VE,AT25M02-SSHD-TTR, 1611-AT25M02-SSHD-TC T-ND,AT25M02-SSHD-TD KR,1611-AT25M02-SSHD -TTRINACTIVE,1611-AT 25M02-SSHD-TDKR,AT25 M02-SSHD-TCT,1611-AT 25M02-SSHD-TTR,1611- AT25M02-SSHD-TDKRINA CTIVE Base Product Number: AT25M02

Win Source Part Number: 1131365-AT25M02-SSHD-T
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: EEPROM
Clock Frequency: 5 MHz
Write Cycle Time - Word, Page: 10ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 1611-AT25M02-SSHD-TTR-ND,1611-AT25M02-SSHD-TCT,1611-AT25M02-SSHD-TDKR-ND,1611-AT25M02-SSHD-TCTINACTIVE,AT25M02-SSHD-TTR,1611-AT25M02-SSHD-TCT-ND,AT25M02-SSHD-TDKR,1611-AT25M02-SSHD-TTRINACTIVE,1611-AT25M02-SSHD-TDKR,AT25M02-SSHD-TCT,1611-AT25M02-SSHD-TTR,1611-AT25M02-SSHD-TDKRINACTIVE
Base Product Number: AT25M02

Buy Now Datasheet
Memory - AT25M02-SSHD-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Mb (256K x 8) SPI 5MHz 8-SOIC

EEPROM Memory IC 2Mb (256K x 8) SPI 5MHz 8-SOIC

Buy Now Datasheet
Memory - AT25M02-SSHD-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Mb (256K x 8) SPI 5MHz 8-SOIC

EEPROM Memory IC 2Mb (256K x 8) SPI 5MHz 8-SOIC

Buy Now Datasheet
Memory - AT25M02-SSHD-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Mb (256K x 8) SPI 5MHz 8-SOIC

EEPROM Memory IC 2Mb (256K x 8) SPI 5MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
5MHZ Memory IC and Storage Component
774-AT25M02-SSHD-T
5MHZ Memory IC and Storage Component 774-AT25M02-SSHD-T
IC EEPROM 2MBIT SPI 5MHZ 8SOIC Product overview: AT25M02-SSHD-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25M02-SSHD-T can be used for catalog matching and distributor lookup.

IC EEPROM 2MBIT SPI 5MHZ 8SOIC Product overview: AT25M02-SSHD-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25M02-SSHD-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 2MBIT SPI 5MHZ 8SOIC

IC EEPROM 2MBIT SPI 5MHZ 8SOIC

Supplier's Site Datasheet
Memory - AT25M02-SSHD-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Mbit SPI 5 MHz 8-SOIC

EEPROM Memory IC 2Mbit SPI 5 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 2MBIT SPI 5MHZ 8SOIC

IC EEPROM 2MBIT SPI 5MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT25M02-SSHD-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT25M02-SSHD-T
Integrated Circuits (ICs) - Memory - Memory AT25M02-SSHD-T
IC EEPROM 2MBIT SPI 5MHZ 8SOIC

IC EEPROM 2MBIT SPI 5MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1131365-AT25M02-SSHD-T AT25M02-SSHD-TCT-ND 774-AT25M02-SSHD-T AT25M02-SSHD-T AT25M02-SSHD-T AT25M02-SSHD-T AT25M02-SSHD-T
Product Name Integrated Circuits (ICs) - Memory Memory 5MHZ Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Cycle Time 1.00E7 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-88735013A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 16 kbits
View Details
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - 8 611 200 762 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers