IC EEPROM 128KBIT SPI 3MHZ 8SOIC Product overview: AT25128N-10SC-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25128N-10SC-2.
EEPROM Memory IC 128Kb (16K x 8) SPI 3MHz 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 220874-AT25128N-10SC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 3MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
IC EEPROM 128KBIT SPI 3MHZ 8SOIC
IC EEPROM 128KBIT SPI 3MHZ 8SOIC
EEPROM Memory IC 128Kbit SPI 3 MHz 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT25128N-10SC-2.7 | AT25128N-10SC-2.7-ND | 220874-AT25128N-10SC-2.7 | AT25128N-10SC-2.7 | AT25128N-10SC-2.7 | AT25128N-10SC-2.7 |
| Product Name | 3MHZ Memory IC and Storage Component | Memory | Memory - EEPROM - AT25128N-10SC-2.7 | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | SOIC; Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |