Microchip Technology, Inc. Memory AT27BV040-12VI

Description
EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 120ns 32-VSOP
Request a Quote Datasheet
Description
EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 120ns 32-VSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT27BV040-12VI-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 120ns 32-VSOP

EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 120ns 32-VSOP

Buy Now Datasheet
Memory - Unclassified Memory - AT27BV040-12VI - 039304-AT27BV040-12VI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - AT27BV040-12VI
039304-AT27BV040-12VI
Memory - Unclassified Memory - AT27BV040-12VI 039304-AT27BV040-12VI
Manufacturer: Microchip Technology Win Source Part Number: 039304-AT27BV040-12V I Packaging: Tray Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 4Mb (512K x 8) Access Time: 120ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 32-VSOP Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 039304-AT27BV040-12VI
Packaging: Tray
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 4Mb (512K x 8)
Access Time: 120ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 32-VSOP
Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-AT27BV040-12VI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27BV040-12VI
Memory IC and Storage Component 774-AT27BV040-12VI
IC EPROM 4MBIT PARALLEL 32VSOP Product overview: AT27BV040-12VI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27BV040-12VI can be used for catalog matching and distributor lookup.

IC EPROM 4MBIT PARALLEL 32VSOP Product overview: AT27BV040-12VI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27BV040-12VI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT27BV040-12VI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT27BV040-12VI
Integrated Circuits (ICs) - Memory AT27BV040-12VI
IC EPROM 4MBIT PARALLEL 32VSOP

IC EPROM 4MBIT PARALLEL 32VSOP

Supplier's Site
Memory - AT27BV040-12VI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 4Mbit Parallel 120 ns 32-VSOP

EPROM - OTP Memory IC 4Mbit Parallel 120 ns 32-VSOP

Buy Now Datasheet
IC EPROM 4MBIT PARALLEL 32VSOP

IC EPROM 4MBIT PARALLEL 32VSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT27BV040-12VI-ND 039304-AT27BV040-12VI 774-AT27BV040-12VI AT27BV040-12VI AT27BV040-12VI AT27BV040-12VI
Product Name Memory Memory - Unclassified Memory - AT27BV040-12VI Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EPROM EPROM; EPROM EPROM; Non-Volatile EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Unclassified Memory - CY27H010-70WC - 916289-CY27H010-70WC - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 32-CDIP
View Details
2 suppliers
Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details