The AT27C010-70JU-T is a 1Mbit (128K x 8) one-time programmable (OTP) EPROM memory device from Quarktwin Technology Ltd. It features a fast read access time of 70ns and operates on a single 5V power supply, with a maximum active current of 25mA at 5MHz and a standby current of 100µA. The device is available in standard JEDEC packages, including 32-lead PDIP and PLCC, making it suitable for various applications. This memory chip is designed for high reliability, offering 2000V ESD protection and 200mA latchup immunity. It includes a rapid programming algorithm that allows for programming times of approximately 100µs per byte. The AT27C010-70JU-T is compatible with both CMOS and TTL logic levels, and it features integrated product identification for ease of use with programming equipment. The device operates within an industrial temperature range of -40°C to +85°C and is available in green packaging options, free from lead and halides.
IC EPROM 1MBIT PARALLEL 32PLCC Product overview: AT27C010-70JU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C010-70JU-T can be used for catalog matching and distributor lookup.
EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 70ns 32-PLCC (11.43x13.97)
EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 70ns 32-PLCC (11.43x13.97)
EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 70ns 32-PLCC (11.43x13.97)
IC EPROM 1MBIT PARALLEL 32PLCC
EPROM - OTP Memory IC 1Mbit Parallel 70 ns 32-PLCC (11.43x13.97)
IC EPROM 1MBIT PARALLEL 32PLCC
IC EPROM 1MBIT PARALLEL 32PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT27C010-70JU-T | AT27C010-70JU-TDKR-ND | AT27C010-70JU-T | AT27C010-70JU-T | AT27C010-70JU-T | AT27C010-70JU-T |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | EPROM | EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM | EPROM; EPROM - OTP |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |