Microchip Technology, Inc. Memory AT25P1024W1-10SI-2.7

Description
EEPROM Memory IC 1Mb (128K x 8) SPI 2.1MHz 20-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 1Mb (128K x 8) SPI 2.1MHz 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25P1024W10SI2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 2.1MHz 20-SOIC

EEPROM Memory IC 1Mb (128K x 8) SPI 2.1MHz 20-SOIC

Buy Now Datasheet
Memory - EEPROM - AT25P1024W1-10SI-2.7 - 039300-AT25P1024W1-10SI-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25P1024W1-10SI-2.7
039300-AT25P1024W1-10SI-2.7
Memory - EEPROM - AT25P1024W1-10SI-2.7 039300-AT25P1024W1-10SI-2.7
Manufacturer: Microchip Technology Win Source Part Number: 039300-AT25P1024W1-1 0SI-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 20-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 2.1MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 039300-AT25P1024W1-10SI-2.7
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Mb (128K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 20-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2.1MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
2.1MHZ Memory IC and Storage Component - 774-AT25P1024W1-10SI-2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.1MHZ Memory IC and Storage Component
774-AT25P1024W1-10SI-2.7
2.1MHZ Memory IC and Storage Component 774-AT25P1024W1-10SI-2.7
IC EEPROM 1MBIT 2.1MHZ 20SOIC Product overview: AT25P1024W1-10SI-2.7 from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25P1024W1-10SI -2.7 can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT 2.1MHZ 20SOIC Product overview: AT25P1024W1-10SI-2.7 from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25P1024W1-10SI-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT25P1024W1-10SI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit SPI 2.1 MHz 20-SOIC

EEPROM Memory IC 1Mbit SPI 2.1 MHz 20-SOIC

Buy Now Datasheet
IC EEPROM 1MBIT SPI 20SOIC

IC EEPROM 1MBIT SPI 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT25P1024W1-10SI-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25P1024W1-10SI-2.7
Integrated Circuits (ICs) - Memory AT25P1024W1-10SI-2.7
IC EEPROM 1MBIT SPI 20SOIC

IC EEPROM 1MBIT SPI 20SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25P1024W10SI2.7-ND 039300-AT25P1024W1-10SI-2.7 774-AT25P1024W1-10SI-2.7 AT25P1024W1-10SI-2.7 AT25P1024W1-10SI-2.7 AT25P1024W1-10SI-2.7
Product Name Memory Memory - EEPROM - AT25P1024W1-10SI-2.7 2.1MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
FIFOs Memory - MPD23755MVFR - Quarktwin Technology Ltd.
View Details
3 suppliers
Memory - 71024S12YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details