Microchip Technology, Inc. Memory - EEPROM - AT25128-10UI-2.7 AT25128-10UI-2.7

Description
Manufacturer: Microchip Technology Win Source Part Number: 1018932-AT25128-10UI -2.7 Packaging: Tray Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-dBGA (4.07x2.47) Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 3MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1018932-AT25128-10UI -2.7 Packaging: Tray Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-dBGA (4.07x2.47) Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 3MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT25128-10UI-2.7 - 1018932-AT25128-10UI-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25128-10UI-2.7
1018932-AT25128-10UI-2.7
Memory - EEPROM - AT25128-10UI-2.7 1018932-AT25128-10UI-2.7
Manufacturer: Microchip Technology Win Source Part Number: 1018932-AT25128-10UI -2.7 Packaging: Tray Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-dBGA (4.07x2.47) Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 3MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1018932-AT25128-10UI-2.7
Packaging: Tray
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-dBGA (4.07x2.47)
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 3MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
3MHZ Memory IC and Storage Component - 774-AT25128-10UI-2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3MHZ Memory IC and Storage Component
774-AT25128-10UI-2.7
3MHZ Memory IC and Storage Component 774-AT25128-10UI-2.7
IC EEPROM 128KBIT SPI 3MHZ 8DBGA Product overview: AT25128-10UI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25128-10UI-2.7 can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT SPI 3MHZ 8DBGA Product overview: AT25128-10UI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25128-10UI-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT25128-10UI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 3 MHz 8-dBGA (3.73x2.21)

EEPROM Memory IC 128Kbit SPI 3 MHz 8-dBGA (3.73x2.21)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT25128-10UI-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25128-10UI-2.7
Integrated Circuits (ICs) - Memory AT25128-10UI-2.7
IC EEPROM 128KBIT SPI 3MHZ 8DBGA

IC EEPROM 128KBIT SPI 3MHZ 8DBGA

Supplier's Site
IC EEPROM 128KBIT SPI 3MHZ 8DBGA

IC EEPROM 128KBIT SPI 3MHZ 8DBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1018932-AT25128-10UI-2.7 774-AT25128-10UI-2.7 AT25128-10UI-2.7 AT25128-10UI-2.7 AT25128-10UI-2.7
Product Name Memory - EEPROM - AT25128-10UI-2.7 3MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 8-dBGA (4.07x2.47) BGA; Tray BGA; 8-VFBGA BGA
Supply Voltage 2.7 V ~ 5.5 V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory - A2C00064358 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details