Microchip Technology, Inc. Memory - Flash - AT25FS010N-SH27-B AT25FS010N-SH27-B

Description
Manufacturer: Microchip Technology Win Source Part Number: 078717-AT25FS010N-SH 27-B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 078717-AT25FS010N-SH 27-B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25FS010N-SH27-B - 078717-AT25FS010N-SH27-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25FS010N-SH27-B
078717-AT25FS010N-SH27-B
Memory - Flash - AT25FS010N-SH27-B 078717-AT25FS010N-SH27-B
Manufacturer: Microchip Technology Win Source Part Number: 078717-AT25FS010N-SH 27-B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 078717-AT25FS010N-SH27-B
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (128K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 50MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
50MHZ Memory IC and Storage Component
774-AT25FS010N-SH27-B
50MHZ Memory IC and Storage Component 774-AT25FS010N-SH27-B
IC FLASH 1MBIT SPI 50MHZ 8SOIC Product overview: AT25FS010N-SH27-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25FS010N-SH27- B can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT SPI 50MHZ 8SOIC Product overview: AT25FS010N-SH27-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25FS010N-SH27-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT25FS010N-SH27-B-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) SPI 50MHz 8-SOIC

FLASH Memory IC 1Mb (128K x 8) SPI 50MHz 8-SOIC

Buy Now Datasheet
Memory - AT25FS010N-SH27-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit SPI 50 MHz 8-SOIC

FLASH Memory IC 1Mbit SPI 50 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT25FS010N-SH27-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25FS010N-SH27-B
Integrated Circuits (ICs) - Memory AT25FS010N-SH27-B
IC FLASH 1MBIT SPI 50MHZ 8SOIC

IC FLASH 1MBIT SPI 50MHZ 8SOIC

Supplier's Site
IC FLASH 1MBIT SPI 50MHZ 8SOIC

IC FLASH 1MBIT SPI 50MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 078717-AT25FS010N-SH27-B 774-AT25FS010N-SH27-B AT25FS010N-SH27-B-ND AT25FS010N-SH27-B AT25FS010N-SH27-B AT25FS010N-SH27-B
Product Name Memory - Flash - AT25FS010N-SH27-B 50MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; Tube SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - PAL16H2AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
Memory - 24C01 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details