Microchip Technology, Inc. Memory - Unclassified Memory - AT27BV1024-90VI AT27BV1024-90VI

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019022-AT27BV1024-9 0VI Packaging: Tray Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 1Mb (64K x 16) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 40-VSOP Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019022-AT27BV1024-9 0VI Packaging: Tray Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 1Mb (64K x 16) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 40-VSOP Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT27BV1024-90VI is a 1,048,576-bit one-time programmable read-only memory (OTP EPROM) organized as 64K by 16 bits. It operates within a dual voltage range of 2.7V to 3.6V or standard 5V, making it suitable for both regulated and unregulated battery-powered applications. The device features a fast read access time of 90 ns and low power consumption, with a maximum standby current of 20 µA and active power dissipation of 36 mW at 5 MHz. This memory chip is pin-compatible with the JEDEC standard AT27C1024 and is available in industry-standard surface mount packages, including 44-lead PLCC and 40-lead VSOP. It employs high reliability CMOS technology, providing 2,000V ESD protection and 200 mA latchup immunity. The Rapid,Ñ¢ programming algorithm allows for programming speeds of approximately 100 µs per word, and the device supports both CMOS and TTL compatible inputs and outputs. The AT27BV1024-90VI is designed for commercial and industrial temperature ranges, making it versatile for various applications. Its features, including integrated product identification code and low power operation, enhance its suitability for portable and handheld microprocessor-based systems.

Datasheet Summary
Powered by GS/AI

The AT27BV1024-90VI is a 1,048,576-bit one-time programmable read-only memory (OTP EPROM) organized as 64K by 16 bits. It operates within a dual voltage range of 2.7V to 3.6V or standard 5V, making it suitable for both regulated and unregulated battery-powered applications. The device features a fast read access time of 90 ns and low power consumption, with a maximum standby current of 20 µA and active power dissipation of 36 mW at 5 MHz. This memory chip is pin-compatible with the JEDEC standard AT27C1024 and is available in industry-standard surface mount packages, including 44-lead PLCC and 40-lead VSOP. It employs high reliability CMOS technology, providing 2,000V ESD protection and 200 mA latchup immunity. The Rapid,Ñ¢ programming algorithm allows for programming speeds of approximately 100 µs per word, and the device supports both CMOS and TTL compatible inputs and outputs. The AT27BV1024-90VI is designed for commercial and industrial temperature ranges, making it versatile for various applications. Its features, including integrated product identification code and low power operation, enhance its suitability for portable and handheld microprocessor-based systems.

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - AT27BV1024-90VI - 1019022-AT27BV1024-90VI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - AT27BV1024-90VI
1019022-AT27BV1024-90VI
Memory - Unclassified Memory - AT27BV1024-90VI 1019022-AT27BV1024-90VI
Manufacturer: Microchip Technology Win Source Part Number: 1019022-AT27BV1024-9 0VI Packaging: Tray Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 1Mb (64K x 16) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 40-VSOP Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019022-AT27BV1024-90VI
Packaging: Tray
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 1Mb (64K x 16)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 40-VSOP
Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-AT27BV1024-90VI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27BV1024-90VI
Memory IC and Storage Component 774-AT27BV1024-90VI
IC OTP 1MBIT 90NS 40VSOP Product overview: AT27BV1024-90VI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27BV1024-90VI can be used for catalog matching and distributor lookup.

IC OTP 1MBIT 90NS 40VSOP Product overview: AT27BV1024-90VI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27BV1024-90VI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT27BV1024-90VI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 1Mbit Parallel 90 ns 40-VSOP

EPROM - OTP Memory IC 1Mbit Parallel 90 ns 40-VSOP

Buy Now Datasheet
IC EPROM 1MBIT PARALLEL 40VSOP

IC EPROM 1MBIT PARALLEL 40VSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1019022-AT27BV1024-90VI 774-AT27BV1024-90VI AT27BV1024-90VI AT27BV1024-90VI
Product Name Memory - Unclassified Memory - AT27BV1024-90VI Memory IC and Storage Component Memory Memory
Memory Category EPROM; EPROM EPROM EPROM; EPROM EPROM; EPROM
Access Time 90 ns 90 ns 90 ns 90 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Memory - 99320-E0474-A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers