Microchip Technology, Inc. Memory IC and Storage Component AT25256B-MAHL-T

Description
IC EEPROM 256KBIT SPI 8UDFN Product overview: AT25256B-MAHL-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25256B-MAHL-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 256KBIT SPI 8UDFN Product overview: AT25256B-MAHL-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25256B-MAHL-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AT25256B-MAHL-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT25256B-MAHL-T
Memory IC and Storage Component 774-AT25256B-MAHL-T
IC EEPROM 256KBIT SPI 8UDFN Product overview: AT25256B-MAHL-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25256B-MAHL-T can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT SPI 8UDFN Product overview: AT25256B-MAHL-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25256B-MAHL-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT25256B-MAHL-T - 1018946-AT25256B-MAHL-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25256B-MAHL-T
1018946-AT25256B-MAHL-T
Memory - EEPROM - AT25256B-MAHL-T 1018946-AT25256B-MAHL-T
Manufacturer: Microchip Technology Win Source Part Number: 1018946-AT25256B-MAH L-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Family Name: AT25256B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UDFN (2x3) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Alternative Parts (Cross-Reference): BR25S256NUX-WE2; BR25S256NUX-WTR; M95256-MC3P/AB; M95256-MC3G/AB; ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1018946-AT25256B-MAHL-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Family Name: AT25256B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UDFN (2x3)
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Alternative Parts (Cross-Reference): BR25S256NUX-WE2; BR25S256NUX-WTR; M95256-MC3P/AB; M95256-MC3G/AB;
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory - AT25256B-MAHL-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-UDFN (2x3)

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT25256B-MAHL-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-UDFN (2x3)

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT25256B-MAHL-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-UDFN (2x3)

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-UDFN (2x3)

Buy Now Datasheet
EEPROM Serial-SPI 256K-bit 32K x 8 2.5V/3.3V/5V 8-Pin UDFN EP T/R - 536-AT25256B-MAHL-T - Utmel Electronic Limited
Hong Kong, China
EEPROM Serial-SPI 256K-bit 32K x 8 2.5V/3.3V/5V 8-Pin UDFN EP T/R
536-AT25256B-MAHL-T
EEPROM Serial-SPI 256K-bit 32K x 8 2.5V/3.3V/5V 8-Pin UDFN EP T/R 536-AT25256B-MAHL-T
EEPROM Serial-SPI 256K-bit 32K x 8 2.5V/3.3V/5V 8-Pin UDFN EP T/R

EEPROM Serial-SPI 256K-bit 32K x 8 2.5V/3.3V/5V 8-Pin UDFN EP T/R

Supplier's Site
IC EEPROM 256KBIT SPI 8UDFN

IC EEPROM 256KBIT SPI 8UDFN

Supplier's Site Datasheet
IC EEPROM 256KBIT SPI 8UDFN

IC EEPROM 256KBIT SPI 8UDFN

Supplier's Site Datasheet
Memory - AT25256B-MAHL-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 20 MHz 8-UDFN (2x3)

EEPROM Memory IC 256Kbit SPI 20 MHz 8-UDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT25256B-MAHL-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT25256B-MAHL-T
Integrated Circuits (ICs) - Memory - Memory AT25256B-MAHL-T
IC EEPROM 256KBIT SPI 8UDFN

IC EEPROM 256KBIT SPI 8UDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT25256B-MAHL-T 1018946-AT25256B-MAHL-T AT25256B-MAHL-TCT-ND 536-AT25256B-MAHL-T AT25256B-MAHL-T AT25256B-MAHL-T AT25256B-MAHL-T AT25256B-MAHL-T
Product Name Memory IC and Storage Component Memory - EEPROM - AT25256B-MAHL-T Memory EEPROM Serial-SPI 256K-bit 32K x 8 2.5V/3.3V/5V 8-Pin UDFN EP T/R Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 20 ns 80 ns
Data Retention 100 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256 kbits 2048 kbits 256 kbits 256 kbits 256 kbits 256 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details
Memory - 591289-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers