Manufacturer: Microchip Technology
Win Source Part Number: 811745-AT25DF021-SSH
Packaging: Reel
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Clock Frequency: 50MHz
Write Cycle Time - Word, Page: 7μs, 5ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 3.6V
Part Number Series: AT25DF021
IC FLASH 2MBIT SPI 50MHZ 8SOIC
FLASH Memory IC 2Mbit SPI 50 MHz 8-SOIC
IC FLASH 2MBIT SPI 50MHZ 8SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 811745-AT25DF021-SSHF-T | AT25DF021-SSHF-T | AT25DF021-SSHF-T | AT25DF021-SSHF-T |
| Product Name | Memory - Flash - AT25DF021-SSHF-T | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Cycle Time | 7000 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |