Microchip Technology, Inc. Memory - Flash - AT25DF041A-SH-T AT25DF041A-SH-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 1018975-AT25DF041A-S H-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Family Name: AT25DF041A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 70MHz Alternative Parts (Cross-Reference): A25L040AM-F; S25FL040A0LMAI001S25 FL040A0LMAI011; S25FL040A0LMAI013; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1018975-AT25DF041A-S H-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Family Name: AT25DF041A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 70MHz Alternative Parts (Cross-Reference): A25L040AM-F; S25FL040A0LMAI001S25 FL040A0LMAI011; S25FL040A0LMAI013; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25DF041A-SH-T - 1018975-AT25DF041A-SH-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25DF041A-SH-T
1018975-AT25DF041A-SH-T
Memory - Flash - AT25DF041A-SH-T 1018975-AT25DF041A-SH-T
Manufacturer: Microchip Technology Win Source Part Number: 1018975-AT25DF041A-S H-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Family Name: AT25DF041A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 70MHz Alternative Parts (Cross-Reference): A25L040AM-F; S25FL040A0LMAI001S25 FL040A0LMAI011; S25FL040A0LMAI013; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1018975-AT25DF041A-SH-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (512K x 8)
Family Name: AT25DF041A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 70MHz
Alternative Parts (Cross-Reference): A25L040AM-F; S25FL040A0LMAI001S25FL040A0LMAI011; S25FL040A0LMAI013;
Introduction Date: October 01, 2012
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1018975-AT25DF041A-SH-T
Product Name Memory - Flash - AT25DF041A-SH-T
Memory Category Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
SN54ABT7819 512 x 18 x 2 Synchronous Bidirectional FIFO Memory - 5962-9470401QXA - Texas Instruments
Specs
Memory Category FIFO
Package Type CPGA
View Details
3 suppliers
Memory - 51-30259Z02-A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers