IC EEPROM 128KBIT SPI 8UDFN Product overview: AT25128B-MAHL-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25128B-MAHL-T can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Memory Memory
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Product Number: AT25128
Voltage - Supply: 1.8V ~ 5.5V
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-UDFN (2x3)
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-UDFN (2x3)
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-UDFN (2x3)
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-UDFN (2x3)
EEPROM, 128KBIT, -40 TO 85DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
EEPROM Memory IC 128Kbit SPI 20 MHz 8-UDFN (2x3)
IC EEPROM 128KBIT SPI 8UDFN
IC EEPROM 128KBIT SPI 8UDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT25128B-MAHL-T | AT25128B-MAHL-TDKR-ND | 68T4227 | AT25128B-MAHL-T | AT25128B-MAHL-T | AT25128B-MAHL-T | |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) Memory Memory | Memory | Eeprom, 128Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 80 ns | ||||||
| Data Retention | 100 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 128 kbits | 128 kbits | 128 kbits | 16 kbits | 128 kbits |