EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-dBGA (2.35x3.73)
IC EEPROM 128KBIT SPI 8DBGA
EEPROM Memory IC 128Kbit SPI 20 MHz 8-dBGA (2.35x3.73)
IC EEPROM 128KBIT SPI 8DBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT25128AU210UI1.8-ND | AT25128AU2-10UI-1.8 | AT25128AU2-10UI-1.8 | AT25128AU2-10UI-1.8 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 8-VFBGA, DSBGA | BGA; 8-VFBGA, DSBGA | BGA |