The AT24MAC602-SSHM-B is a 2-Kbit (256 x 8) I²C-compatible serial EEPROM designed for low-voltage operation, with a supply voltage range of 1.7V to 5.5V. It features a bi-directional data transfer protocol and supports data rates of up to 1MHz. The device includes a factory-programmed EUI-64 address and a unique 128-bit serial number, both of which are permanently write-protected. The AT24MAC602 offers multiple write protection options, including a hardware write protect pin and both permanent and reversible software write protection for the first half of the memory array. It is optimized for industrial and commercial applications, providing high reliability with an endurance of 1,000,000 write cycles and a data retention period of 100 years. Available in various package types, including 8-lead SOIC, 8-lead TSSOP, 8-pad UDFN, and 5-lead SOT23, the AT24MAC602 is suitable for applications requiring compact memory solutions with robust data protection features.
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-SOIC
IC EEPROM 2KBIT I2C 1MHZ 8SOIC Product overview: AT24MAC602-SSHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24MAC602-SSHM-
IC EEPROM 2KBIT I2C 1MHZ 8SOIC
EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-SOIC
EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-SOIC
IC EEPROM 2KBIT I2C 1MHZ 8SOIC
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24MAC602-SSHM-B-ND | 774-AT24MAC602-SSHM-B | AT24MAC602-SSHM-B | AT24MAC602-SSHM-B | AT24MAC602-SSHM-B | 84X0618 |
| Product Name | Memory | 1MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Supply Voltage | 1.7V ~ 5.5V | -3.3V; 1.7 | 1.7V ~ 5.5V | 1.7V ~ 5.5V | ||
| Access Time | 450 ns | 550 ns | 550 ns | 550 ns |