IC FLASH 16MBIT SPI 100MHZ 8UDFN Product overview: AT25DF161-MH-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25DF161-MH-T can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 220929-AT25DF161-MH-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (2M x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-UDFN (5x6)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC FLASH 16MBIT SPI 100MHZ 8UDFN
IC FLASH 16MBIT SPI 100MHZ 8UDFN
FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT25DF161-MH-T | 220929-AT25DF161-MH-T | AT25DF161-MH-T | AT25DF161-MH-T | AT25DF161-MH-T |
| Product Name | 100MHZ Memory IC and Storage Component | Memory - Flash - AT25DF161-MH-T | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Cycle Time | 7000 to 3.00E6 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | 8-UDFN (5x6) | 8-UDFN Exposed Pad |