IC EEPROM 64KBIT SPI 3MHZ 8SOIC
EEPROM Memory IC 64Kbit SPI 3 MHz 8-SOIC
IC EEPROM 64KBIT SPI 3MHZ 8SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT25640W-10SI-2.7 | AT25640W-10SI-2.7 | AT25640W-10SI-2.7 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Density | 64 kbits | 64 kbits | 64 kbits |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |