Manufacturer: Microchip Technology
Win Source Part Number: 1317189-AT27C010-45J
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 750
Mounting: Surface Mount
Technology: EPROM - OTP
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 45 ns
Voltage - Supply: 4.5V ~ 5.5V
Supplier Device Package: 32-PLCC (13.97x11.43)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Case / Package: 32-LCC (J-Lead)
Memory Format: EPROM
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 2 (1 Year)
HTSUS: 8542.32.0061
Other Part Number: AT27C010-45JU-TDKR,A
Base Product Number: AT27C010
RoHS Status: ROHS3 Compliant
IC EPROM 1MBIT PARALLEL 32PLCC Product overview: AT27C010-45JU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C010-45JU-T can be used for catalog matching and distributor lookup.
EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 45ns 32-PLCC (13.97x11.43)
EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 45ns 32-PLCC (13.97x11.43)
EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 45ns 32-PLCC (13.97x11.43)
IC EPROM 1MBIT PARALLEL 32PLCC
EPROM - OTP Memory IC 1Mbit Parallel 45 ns 32-PLCC (13.97x11.43)
IC EPROM 1MBIT PARALLEL 32PLCC
IC EPROM 1MBIT PARALLEL 32PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1317189-AT27C010-45JU-T | 774-AT27C010-45JU-T | AT27C010-45JU-TCT-ND | AT27C010-45JU-T | AT27C010-45JU-T | AT27C010-45JU-T | AT27C010-45JU-T |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory IC and Storage Component | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EPROM; Non-Volatile | EPROM | EPROM | EPROM; EPROM - OTP | EPROM; EPROM | EPROM; EPROM | EPROM; Non-Volatile |
| Access Time | 45 ns | 45 ns | 45 ns | 45 ns | 45 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 32-LCC (J-Lead) | PLCC; 32-LCC (J-Lead) | 32-LCC (J-Lead) | 32-LCC (J-Lead) |