IC EEPROM 64KBIT SPI 3MHZ 8SOIC
EEPROM Memory IC 64Kbit SPI 3 MHz 8-SOIC
IC EEPROM 64KBIT SPI 3MHZ 8SOIC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT25640W-10SC-1.8 | AT25640W-10SC-1.8 | AT25640W-10SC-1.8 |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Data Rate | 3 MHz | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |