Manufacturer: Microchip Technology
Win Source Part Number: 761959-AT25128T2-10T
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 128Kb (16K x 8)
Part Status: Obsolete(EOL)
Family Name: AT25128
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 3MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): CAT25C128U20-TE13; CAT25C128Y20E-GT3; CAT25C128Y20E-T2; ;
Introduction Date: February 14, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC EEPROM 128KBIT 3MHZ 20TSSOP Product overview: AT25128T2-10TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25128T2-10TC can be used for catalog matching and distributor lookup.
EEPROM Memory IC 128Kbit SPI 3 MHz 20-TSSOP
IC EEPROM 128KBIT SPI 20TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 761959-AT25128T2-10TC | 774-AT25128T2-10TC | AT25128T2-10TC | AT25128T2-10TC |
| Product Name | Memory - EEPROM - AT25128T2-10TC | 3MHZ Memory IC and Storage Component | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |