IC EEPROM 128KBIT SPI 8DBGA
IC EEPROM 128KBIT SPI 8DBGA
EEPROM Memory IC 128Kbit SPI 2.1 MHz 8-dBGA (3.73x2.21)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT25128-10UI-1.8 | AT25128-10UI-1.8 | AT25128-10UI-1.8 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Density | 128 kbits | 128 kbits | 128 kbits |
| Data Rate | 2 MHz |