Microchip Technology, Inc. 2Kb I2C compatible 2-wire Serial EEPROM with Pre-programmed EUI-64™ MAC Address AT24MAC602

Description
The Microchip AT24MAC602 2Kb Serial EEPROM device is an application-specific product that contains a unique IEEE-provded 64-bit pre-programmed MAC/EUI address to enable a connected device to connect to the Internet or local network. The device also contains a unique read-only 128-bit serial number and 2Kb of user-accessible serial EEPROM NVM storage.
Datasheet
Description
The Microchip AT24MAC602 2Kb Serial EEPROM device is an application-specific product that contains a unique IEEE-provded 64-bit pre-programmed MAC/EUI address to enable a connected device to connect to the Internet or local network. The device also contains a unique read-only 128-bit serial number and 2Kb of user-accessible serial EEPROM NVM storage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Kb I2C compatible 2-wire Serial EEPROM with Pre-programmed EUI-64™ MAC Address - AT24MAC602 - Microchip Technology, Inc.
Chandler, AZ, United States
2Kb I2C compatible 2-wire Serial EEPROM with Pre-programmed EUI-64™ MAC Address
AT24MAC602
2Kb I2C compatible 2-wire Serial EEPROM with Pre-programmed EUI-64™ MAC Address AT24MAC602
The Microchip AT24MAC602 2Kb Serial EEPROM device is an application-specific product that contains a unique IEEE-provded 64-bit pre-programmed MAC/EUI address to enable a connected device to connect to the Internet or local network. The device also contains a unique read-only 128-bit serial number and 2Kb of user-accessible serial EEPROM NVM storage.

The Microchip AT24MAC602 2Kb Serial EEPROM device is an application-specific product that contains a unique IEEE-provded 64-bit pre-programmed MAC/EUI address to enable a connected device to connect to the Internet or local network. The device also contains a unique read-only 128-bit serial number and 2Kb of user-accessible serial EEPROM NVM storage.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number AT24MAC602
Product Name 2Kb I2C compatible 2-wire Serial EEPROM with Pre-programmed EUI-64™ MAC Address
Memory Category EEPROM
Data Rate 1 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
Memory - 28C64A-25B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 64 kbits
View Details
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details