Microchip Technology, Inc. Memory AT25640-10PI-2.7

Description
EEPROM Memory IC 64Kb (8K x 8) SPI 3MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) SPI 3MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25640-10PI-2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 3MHz 8-PDIP

EEPROM Memory IC 64Kb (8K x 8) SPI 3MHz 8-PDIP

Buy Now Datasheet
Memory - EEPROM - AT25640-10PI-2.7 - 722260-AT25640-10PI-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25640-10PI-2.7
722260-AT25640-10PI-2.7
Memory - EEPROM - AT25640-10PI-2.7 722260-AT25640-10PI-2.7
Manufacturer: Microchip Technology Win Source Part Number: 722260-AT25640-10PI- 2.7 Packaging: Tube Mounting Style: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64kb Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 3MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: AT25640 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 722260-AT25640-10PI-2.7
Packaging: Tube
Mounting Style: Through Hole
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64kb
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 3MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: AT25640
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now
Singapore, Singapore
3MHZ Memory IC and Storage Component
774-AT25640-10PI-2.7
3MHZ Memory IC and Storage Component 774-AT25640-10PI-2.7
IC EEPROM 64KBIT SPI 3MHZ 8DIP Product overview: AT25640-10PI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25640-10PI-2.7 can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT SPI 3MHZ 8DIP Product overview: AT25640-10PI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25640-10PI-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - AT25640-10PI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit SPI 3 MHz 8-PDIP

EEPROM Memory IC 64Kbit SPI 3 MHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT25640-10PI-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25640-10PI-2.7
Integrated Circuits (ICs) - Memory AT25640-10PI-2.7
IC EEPROM 64KBIT SPI 3MHZ 8DIP

IC EEPROM 64KBIT SPI 3MHZ 8DIP

Supplier's Site
IC EEPROM 64KBIT SPI 3MHZ 8DIP

IC EEPROM 64KBIT SPI 3MHZ 8DIP

Supplier's Site Datasheet
IC EEPROM 64KBIT SPI 3MHZ 8DIP

IC EEPROM 64KBIT SPI 3MHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25640-10PI-2.7-ND 722260-AT25640-10PI-2.7 774-AT25640-10PI-2.7 AT25640-10PI-2.7 AT25640-10PI-2.7 AT25640-10PI-2.7 AT25640-10PI-2.7
Product Name Memory Memory - EEPROM - AT25640-10PI-2.7 3MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP Tube DIP; 8-DIP (0.300\", 7.62mm) DIP; 8-DIP (0.300", 7.62mm)
Supply Voltage 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details