IC EEPROM 64KBIT SPI 20MHZ 8SOIC Product overview: AT25640AN-10SI-1.8-T
Manufacturer: Microchip Technology
Win Source Part Number: 911823-AT25640AN-10S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 64Kb (8K x 8) SPI 20 MHz 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT25640
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: AT25640AN10SI18SL, AT25640AN10SI18SL-ND
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC
IC EEPROM 64KBIT SPI 20MHZ 8SOIC
EEPROM Memory IC 64Kbit SPI 20 MHz 8-SOIC
IC EEPROM 64KBIT SPI 20MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT25640AN-10SI-1.8-T | 911823-AT25640AN-10SI-1.8-T | AT25640AN-10SI-1.8-T-ND | AT25640AN-10SI-1.8-T | AT25640AN-10SI-1.8-T | AT25640AN-10SI-1.8-T |
| Product Name | 20MHZ Memory IC and Storage Component | Memory - EEPROM - AT25640AN-10SI-1.8-T | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; Tape & Reel (TR) | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |